NKK Switches Toggle Switches B22AB

Description
Toggle Switch DPDT Through Hole
Request a Quote Datasheet
Description
Toggle Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 360-2689-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-2689-ND
Toggle Switches 360-2689-ND
Toggle Switch DPDT Through Hole

Toggle Switch DPDT Through Hole

Buy Now Datasheet
Toggle Switches - 2300-B22AB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B22AB
Toggle Switches 2300-B22AB
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Supplier's Site Datasheet
Switches - Toggle Switches - B22AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
B22AB
Switches - Toggle Switches B22AB
SWITCH TOGGLE DPDT 0.4VA 28V

SWITCH TOGGLE DPDT 0.4VA 28V

Supplier's Site
Switch, Toggle, Dpdt, 0.1A, 28Vac; Switch Operation Nkk Switches - 09X8690 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 0.1A, 28Vac; Switch Operation Nkk Switches
09X8690
Switch, Toggle, Dpdt, 0.1A, 28Vac; Switch Operation Nkk Switches 09X8690
SWITCH, TOGGLE, DPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:B - ESD Series; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:B - ESD Series; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
B22AB
Toggle Switches B22AB
Toggle Switches ON-NONE-ON DPDT

Toggle Switches ON-NONE-ON DPDT

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 360-2689-ND 2300-B22AB B22AB 09X8690 B22AB
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle, Dpdt, 0.1A, 28Vac; Switch Operation Nkk Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

T3 Miniature, MIL-Qualified and Commercial Toggle Switches - T3 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Ball Handle; Lever lockout, convex button, concave button, rocker button
Features Dustproof; Weather resistant or waterproof
View Details
Toggle Switches - 394469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details