The D22015P is a PCB mount miniature toggle switch in the D2 series, designed for low-current logic level circuits with a maximum resistive load of 0.4VA at 48V AC/DC. It features a SPDT ON-NONE-ON circuit, a .413" (10.5mm) bat lever actuator, and straight PC terminals with a .031" (0.8mm) diameter conforming to a .100" (2.54mm) grid spacing. The housing and base are made of PBT and GFR polyamide, rated UL94V-0. Contact resistance is 50 milliohms maximum, insulation resistance is 1,000 megohms minimum, and dielectric strength is 1,000V AC between contacts. The switch has a 24° angle of throw, operates from -10°C to +70°C, and provides 50,000 electrical operations minimum. Terminals are molded-in to prevent contamination and are compatible with wave soldering. Mechanical life is rated at 50,000 operations for locking lever models, but this variant uses a bat lever with 100,000 operations minimum.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switches PCB Mount Miniature Toggles
SWITCH TOGGLE SPDT 0.4VA 48V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22015P | D22015P | 2300-D22015P | D22015P | D22015P |
| Product Name | PCB Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | PC Pin | |||
| Current Rating | 0.4000 amps |