The D22028LP is a PCB mount miniature toggle switch from the D2 series, featuring a locking lever actuator and a 4-pole double throw circuit with momentary operation in both off positions. It has a maximum logic level rating of 0.4VA at 48V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 1,000 megohms minimum. Terminals are round, .031" (0.8mm) in diameter, and conform to a .100" (2.54mm) PCB grid. The housing and base are made of UL94V-0 rated materials, with a mechanical life of 50,000 operations for locking lever models and a maximum operating temperature range of -10°C to +70°C. The switch has a 24° angle of throw and nonshorting contact timing.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switches PCB Mount Miniature Toggles
SWITCH TOGGLE DPDT 0.4VA 48V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22028LP | 2300-D22028LP | D22028LP | D22028LP | D22028LP |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps |