NKK Switches Datasheets for Toggle Switches
Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more
| Product Name | Notes |
|---|---|
| Internationally Approved Rocker Switches 10A Power Level; Frame Mount, UL, CSA, cULus, VDE International certifications from UL, CSA, VDE, SEMKO, and SEV. Special silver alloy contacts resist arcing and guarantee... | |
| M2012WBW01-WL 12mm diameter threaded D-flat bushing Internal o-ring & external rubber washer Waterproof boot at base of toggle Operating temperature –30°C ~ +85°C Assembled with wire leads at NKK's Scottsdale... | |
| MNL Series LED Tipped Toggles 6A Power Lever & 0.4VA Logic Level Industry-first technology of LED Illumination at tip of toggle. Single color LEDs of red, yellow, and green, plus... | |
| S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of... | |
| LED Tipped Rocker and Paddle | |
| Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front... |
| << Prev | Next >> |