PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switches ON(ON) .370 HIGH BLK RIGHT ANGLE PC .4VA
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B15KH-AA | 2300-B15KH-AA | B15KH-AA | B15KH-AA |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle | Screw Terminals | PC Pin | |
| Current Rating | 0.4000 amps | 0.1000 amps |