The B Series is a line of subminiature, sealed, antistatic toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body with epoxy-sealed terminals, a carbon-impregnated bushing and support bracket to prevent static discharge, and a locking lever option. They have a 0.4VA maximum electrical capacity at 28V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum. The operating temperature range is -30°C to +85°C, and the switches meet UL94V-0 flammability standards. The model B13AH includes a 6mm diameter threaded bushing for panel seal mounting, conforming to IP65 of IEC 60529, and straight PCB terminals with 0.100" (2.54mm) spacing. Mechanical life is 50,000 operations minimum for non-locking circuits and 100,000 for On-None-On and On-Off-On configurations. Electrical life is 50,000 operations minimum. The actuator is a flat toggle with a length of 6.3mm (0.248").
Toggle Switch SPDT Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SPDT .394 BAT RIGHT ANGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B13AH | 360-3355-ND | 2300-B13AH | B13AH | B13AH |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | Screw Terminals | |
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |