The B13JP is a subminiature, sealed antistatic toggle switch designed for low-voltage, low-current logic-level circuits. It features a .248" (6.3mm) bat toggle, straight PCB terminals, and a locking lever mechanism. The contact rating is 0.4VA maximum at 28V AC/DC. Contact resistance is 50 milliohms maximum, and insulation resistance is 500 megohms minimum at 500V DC. The dielectric strength is 500V AC for one minute. Mechanical life is 50,000 operations for locking lever models, and electrical life is 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The switch has a 26° toggle throw with nonshorting contact timing. The bushing is carbon-blended polyamide with a nickel-plated zinc alloy locking lever; the housing is glass fiber-reinforced polyamide. Contacts are phosphor bronze with gold plating. Terminals are copper alloy with gold plating and epoxy sealed. The threaded bushing meets IP65 per IEC 60529. The body construction meets UL94V-0 flammability standards.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switch SPDT Through Hole
Toggle Switches ON-OFF-ON .248 BAT STRAIGHT PC .4VA
SWITCH TOGGLE SPDT 0.4VA 28V
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-Off-On;
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B13JP | 2300-B13JP | B13JP-ND | B13JP | B13JP | 09X8619 |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |