The D22019B is a PCB-mount miniature toggle switch from the D2 series, designed for logic-level circuits with a maximum resistive load of 0.4VA at 48V AC/DC. It features a straight PC terminal with bracket and a bat lever actuator. The switch has a 24° angle of throw, nonshorting contact timing, and UL94V-0 rated PBT housing. Contact resistance is 50 milliohms maximum, with 1,000 megohms insulation resistance at 500V DC. Electrical life is 50,000 operations minimum; mechanical life is 100,000 for bat lever models. Terminals are 0.031" (0.8mm) diameter, spaced at 0.100" (2.54mm) to match standard PCB grids, and are gold-plated brass. Operating temperature ranges from -10°C to +70°C.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switch SPDT Through Hole
Toggle Switches PCB Mount Miniature Toggles
SWITCH TOGGLE SPDT 0.4VA 48V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22019B | 2300-D22019B | D22019B | D22019B-ND | D22019B | D22019B |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |