The D22012H is a right-angle PCB mount miniature toggle switch with a locking lever, designed for logic-level circuits up to 48V AC/DC with a maximum capacity of 0.4VA. It features a round 0.8mm diameter PC terminal with 2.54mm spacing, conforming to standard PCB grids. The housing and base are made of UL94V-0 rated materials, and the STC contact mechanism ensures smooth detent actuation and high reliability. Contact resistance is 50 milliohms maximum, insulation resistance is 1,000 megohms minimum, and dielectric strength is 1,500V AC between contacts and case. It operates from -10°C to +70°C and is rated for 50,000 electrical operations. Terminal and actuator dimensions are specified as 6.2mm diameter keyway, 2.00mm terminal spacing, and 4.88mm housing width.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 48V
Toggle Switches PCB Mount Miniature Toggles
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22012H | 2300-D22012H | D22012H | D22012H | D22012H |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | PC Pin | |||
| Current Rating | 0.4000 amps |