PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switches SUBMINIATURE TOGGLE/PC
SWITCH TOGGLE SPDT 0.4VA 28V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2300-B18KB-AA | B18KB-AA | B18KB-AA |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Standards / Compliances | RoHS | ||
| Toggle Actuator | Snap On Paddle | ||
| Switch Function | Momentary | ||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF); Mom-Off-Mom |