The B Series is a family of subminiature, sealed, antistatic toggles for low-voltage logic circuits. All variants feature a totally sealed body with epoxy-sealed terminals and a carbon-impregnated bushing to dissipate static. Terminals are spaced 0.100" x 0.100" (2.54mm x 2.54mm) for standard PCB layouts. An optional 6mm threaded bushing provides IP65 panel seal compliance. Electrical ratings include 0.4VA maximum at 28V AC/DC, contact resistance under 50 milliohms, and insulation resistance over 500 megohms. Mechanical life is 100,000 operations for On-None-On and On-Off-On configurations, 50,000 for others. Operating temperature is -30°C to +85°C. The switches are rated UL94V-0 for flammability. Mounting torque for threaded bushing models is 0.30 to 0.45 Nm.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switch DPDT Through Hole, Right Angle
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B2RAH | 2300-B2RAH | B2RAH-ND | B2RAH | B2RAH |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | Screw Terminals | |
| Current Rating | 0.4000 amps | 0.4000 amps |