The D22029V is a PCB mount miniature toggle switch in the D2 series, featuring a vertical PC terminal configuration with a locking lever actuator. It has a logic-level electrical capacity of 0.4VA maximum at 48V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 1,000 megohms minimum at 500V DC. The switch operates with a 24° throw, nonshorting contact timing, and a mechanical life of 50,000 operations for locking lever models. The housing and base are made of UL94V-0 rated materials, and it is rated for operation from -10°C to +70°C. Round 0.8mm diameter terminals conform to a 2.54mm grid spacing. The D2 series is not certified for UL recognition or CSA.
PCB Mount Miniature Toggles
Toggle Switch DPDT Through Hole, Right Angle, Vertical
PCB MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 48V
Toggle Switches DPDT ON-OFF(ON)0.4VA VERTICAL W/BRKT
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22029V | D22029V-ND | 2300-D22029V | D22029V | D22029V | D22029V |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |