The B12JW is a subminiature, sealed toggle switch from the B Series, designed for low-voltage, low-current logic-level applications. It features a .248" (6.3mm) bat toggle actuator with straight PC terminals and a locking lever option. The switch has a contact rating of 0.4VA maximum at 28V AC/DC, with a contact resistance of 50 milliohms maximum and an insulation resistance of 500 megohms minimum. It operates from -30°C to +85°C and is rated for 50,000 electrical operations. The housing is epoxy sealed, with antistatic protection via a carbon-impregnated bushing and support bracket, and it meets UL94V-0 flammability standards. Terminals conform to 0.100" x 0.100" (2.54mm x 2.54mm) spacing. The switch is not certified for UL recognition or CSA approval.
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SPDT ON-ON .248 BAT EXTENDED PC .4VA
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B12JW | B12JW-ND | 2300-B12JW | B12JW | B12JW |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Wire Wrap | Wire Leads; Wire Wrap | Screw Terminals | |
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |