The D22019P is a PCB mount miniature toggle switch designed for low-current logic level circuits with a maximum rating of 0.4VA at 48V AC/DC. It features a 24° angle of throw, nonshorting contact timing, and a SPDT ON-OFF-(ON) circuit configuration. The switch has round 0.8mm diameter PCB terminals spaced at 2.54mm, with molded-in terminals to resist contaminant ingress. The housing and base are made of UL94V-0 rated materials. Contacts are phosphor bronze and brass with gold plating. The bat lever actuator measures 10.5mm in length. The operating temperature range is -10°C to +70°C. Mechanical life is 100,000 operations; electrical life is 50,000 operations. The switch is compatible with wave and manual soldering per specified profiles.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switches PCB Mount Miniature Toggles
SWITCH TOGGLE SPDT 0.4VA 48V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22019P | 2300-D22019P | D22019P | D22019P | D22019P |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps |