The B Series is a family of subminiature, sealed, antistatic toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body with epoxy-sealed terminals and a carbon-impregnated bushing and support bracket for ESD protection. Terminal spacing is 2.54 mm × 2.54 mm. Operating temperature ranges from -30°C to +85°C. The model with a threaded bushing offers panel sealing rated to IP65 per IEC 60529. Contact rating is 0.4 VA maximum at 28 V AC/DC. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others. Contacts are made of phosphor bronze with gold plating. The toggle is nickel-plated brass. The housing is glass fiber reinforced polyamide.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switch SPDT Through Hole
Toggle Switches ON-(ON) .394 BAT STRT PC .4VA
SWITCH TOGGLE SPDT 0.4VA 28V
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B15AP | 2300-B15AP | 360-1014-ND | B15AP | B15AP | 09X8634 |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |