The D22042B is a PCB mount miniature toggle switch with four poles and a locking lever, designed for low-current logic level circuits. It features round 0.031" (0.8mm) diameter PC terminals spaced to a 0.100" (2.54mm) grid, with molded-in terminals to resist contamination. The switch has a 24° angle of throw, contact resistance of 50 milliohms maximum, and insulation resistance of 1,000 megohms minimum at 500V DC. It is rated for 0.4VA maximum at 48V AC/DC, with an electrical life of 50,000 operations minimum and a mechanical life of 50,000 operations for locking lever models. The housing and base are made of UL94V-0 rated materials, and the terminals are brass with gold plating. Operating temperature ranges from -10°C to +70°C. The switch is nonshorting (break-before-make) and includes a straight PC terminal configuration with a bracket.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switch 4PDT Through Hole
Toggle Switches 4PDT ON-NONE-ON .4VA STRAIGHT W/BRKT
SWITCH TOGGLE 4PDT 0.4VA 48V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22042B | D22042B | 2300-D22042B | D22042B-ND | D22042B | D22042B |
| Product Name | PCB Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ON - NONE - ON | On-On | |||
| Pole & Throw Specifications | 4PDT | 4PDT | 4PDT | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |