The G12JVF is a fully illuminated ultra-miniature toggle switch from the G Series, featuring a vertical PC terminal configuration and a bicolor red/green LED. It has a 28° angle of throw, a nominal operating force of 1.30N, and a compact form factor with 2.54mm x 2.54mm terminal spacing conforming to standard PC board grids. The switch is sealed with a polyamide actuator, glass fiber reinforced polyamide case, and nitrile butadiene rubber sealing rings, providing protection against contamination. Contact resistance is 80 milliohms maximum and insulation resistance is 500 megohms minimum at 500V DC. It supports 100,000 mechanical and electrical operations, operates between -25°C and +55°C, and is designed for low-voltage, low-current logic-level circuits with a maximum rating of 0.4VA at 28V AC/DC. The LED has a forward voltage of 2.0V/2.1V and a maximum forward current of 30mA/25mA.
Complement to G Switches
ULTRA-MINIATURE FULLY ILLUMINATED TOGGLE
ULTRA-MINIATURE FULLY ILLUMINATED TOGGLE
Toggle Switch SPDT Through Hole, Right Angle, Vertical
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SPDT ON-NONE-ON GRN
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G12JVF | G12JVF | 2300-G12JVF | 360-1767-ND | G12JVF | G12JVF |
| Product Name | Ultra-Miniature Fully Illuminated Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |