The G12JVCF is a fully illuminated ultra-miniature toggle switch with a vertical PCB terminal configuration and a red/green bicolor LED. It has a SPDT ON-NONE-ON circuit, a 28° throw angle, and a 1.30N operating force. The actuator and case are made of polyamide and glass fiber reinforced polyamide, with nitrile butadiene rubber sealing. Contacts are phosphor bronze with gold plating. Terminal spacing is 2.54mm x 2.54mm, compatible with standard PCB grids. The LED operates at 20mA/20mA typical forward current with 2.0V/2.1V forward voltage. Mechanical and electrical life is 100,000 operations minimum. It is rated for logic-level use up to 0.4VA at 28V AC/DC, with contact resistance ≤80 milliohms and insulation resistance ≥500 megohms. Operating temperature ranges from -25°C to +55°C. Soldering follows Profile A. Terminal 4 is an LED connection in bicolor models; terminals 5 and 6 are shared for LED operation.
Complement to G Switches
ULTRA-MINIATURE FULLY ILLUMINATED TOGGLE
ULTRA-MINIATURE FULLY ILLUMINATED TOGGLE
Toggle Switch SPDT Through Hole, Right Angle, Vertical
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Illumin
Toggle Switches SPDT ON-NONE-ON R/G
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G12JVCF | 2300-G12JVCF | G12JVCF | 360-1765-ND | 09X9662 | G12JVCF | G12JVCF |
| Product Name | Ultra-Miniature Fully Illuminated Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Screw Terminals | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |