The B Series is a subminiature, sealed, antistatic toggle switch designed for low-voltage, low-current logic-level circuits. It features a 6mm diameter threaded bushing for panel seal mounting that meets IP65 of IEC 60529, straight PC terminals with 0.100" (2.54mm) spacing, and a totally sealed body with epoxy-sealed terminals to prevent contamination. The switch has an electrical capacity of 0.4VA maximum at 28V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum at 500V DC. It operates reliably between -30°C and +85°C and provides 50,000 operations minimum for electrical life. The toggle actuator is nickel-plated brass with phosphor bronze contacts gold-plated, and the housing is made of glass fiber reinforced polyamide. The design includes an antistatic superstructure to dissipate static discharge.
Toggle Switch SPDT Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switches ON-OFF-ON .394 FLAT RIGHT ANGL PC .4VA
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-Off-On;
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B13EH | 360-3266-ND | 2300-B13EH | B13EH | 09X8608 | B13EH |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |