The G25AP is a double-pole, double-throw, ON-NONE-ON toggle switch from the G Series, designed for low-voltage, low-current logic-level circuits. It features a sealed, ultra-miniature body with glass fiber reinforced polyamide actuator and case, nitrile butadiene rubber sealing rings, and phosphor bronze contacts with gold plating. The switch has a 28° angle of throw, a nominal operating force of 1.20N for maintained action, and terminal spacing of 2.54mm × 2.54mm conforming to standard PCB grid spacing. It supports wave and manual soldering, with an operating temperature range of -25°C to +85°C. The switch is rated for 50,000 electrical and mechanical operations, with a maximum contact resistance of 80 milliohms and insulation resistance of 500 megohms minimum at 500V DC. Dimensions are 7.0mm × 3.8mm × 10.22mm for the right-angle PCB variant, with a mass of 0.25 gram.
Complement to G Switches
Toggle Switch DPDT Through Hole
PROCESS SEALED ULTRA-MINIATURE TOGGLE
PROCESS SEALED ULTRA-MINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches ON-NONE-(ON) DPDT
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G25AP | G25AP-ND | G25AP | 2300-G25AP | G25AP | G25AP |
| Product Name | Process Sealed Ultra-Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | ON - NONE - ON | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |