NKK Switches Datasheets for Slide Switches

Slide switches are mechanical switches defined by their method of activation. The switch is a slider that moves (slides) from position to position. 
Slide Switches: Learn more

Product Name Notes
AS-Series Subminiature Slide Switches Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Toggle, rocker, and pushbutton switches feature fully sealed construction that prevents contact contamination and...
CS-Series Miniature Slide Switches High performance and high quality at a low price. Highly insulated molded cover and case withstands 12 kilovolts of electrostatic discharge (ESD), providing antistatic feature. Cover...
FS-Series Miniature Slide Switches For high-frequency (DC through 1GHz): Isolation 40dB minimum at 1GHz Insertion loss 0.5dB maximum at 1GHz Impedance: 75 ohms Innovative alternative to relay products. Highly reliable...
JS01, JS03-Series Ultra-Miniature Slide & Piano DIP Switches 25mA Logic Level; Through-Hole and Surface Mount, 4- & 8-position, Extended, Piano and Flush Actuator. Ultra-miniature Slide, Piano DIP Switches, SMT DIP...
JS02 Series Ultra-Miniature Surface Mount DIP Slides 25mA @ 24V DC switching rating; 4 & 8 - position with extended slide actuators Twin sliding contact mechanism for high contact reliability...
SM Series Ultra-Miniature Slide with Legend Pad Printed ON-OFF Legend. Compact Dimensions for High Density, Side-by-Side, or End-to-End mounting. Twin Sliding Contact Mechanism with Self-Cleaning Action for Smooth Actuation and...
SS-Series Ultra-Miniature Illuminated Slide Switches Top or side actuation permits flexible board design. Bright and uniform illumination in models with LED in actuator. Compact dimensions and low profile allow for...
SS3-Series Ultra-Miniature Surface Mount Switches Side actuation permits flexible board design. Compact dimensions and low profile allow high-density mounting and close PCB stacking.
JS02 Series & JS04 Series Ultra-Miniature DIP Switches SMT with Extended r Flush Slide Actuators, 4- & 8- positions Gull-wing Terminals Ensure Secure PCB Mounting; End-to-End Stackable Twin Sliding Contact...