The D22022P is a PCB mount miniature toggle switch in the D2 series, designed for low-current logic level circuits with a maximum resistive load of 0.4VA at 48V AC/DC. It features a double pole double throw (DPDT) configuration with a bat lever, straight PCB terminals, and a nonshorting contact timing mechanism. The switch has a 24° angle of throw, 50 milliohms maximum contact resistance, and 1,000 megohms minimum insulation resistance. Its housing and base are made of UL94V-0 rated materials. Terminals are .031" (0.8mm) diameter, spaced to conform to a .100" (2.54mm) PCB grid. Mechanical life is 100,000 operations for bat lever models; electrical life is 50,000 operations. Operating temperature ranges from -10°C to +70°C. The switch is designed for wave or manual soldering with specified time and temperature limits.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switch DPDT Panel Mount
Toggle Switch, D2 Series, DPDT, On-On, Panel, 100 mA, 48 V RoHS Compliant: Yes
Toggle Switches PCB Mount Miniature Toggles
SWITCH TOGGLE DPDT 0.4VA 48V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22022P | D22022P | 2300-D22022P | 360-3979-ND | 50M3576 | D22022P | D22022P |
| Product Name | PCB Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switch, D2 Series, Dpdt, On-On, Panel, 100 Ma, 48 V Rohs Compliant Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||||
| Terminal Type | Panel Mount | Straight PC Pins | PC Pin | ||||
| Current Rating | 0.4000 amps | 0.4000 amps |