NKK Switches Toggle Switches B23AP

Description
Toggle Switch DPDT Through Hole
Request a Quote Datasheet
Description
Toggle Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 360-1016-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-1016-ND
Toggle Switches 360-1016-ND
Toggle Switch DPDT Through Hole

Toggle Switch DPDT Through Hole

Buy Now Datasheet
Toggle Switches - 2300-B23AP - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B23AP
Toggle Switches 2300-B23AP
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Supplier's Site Datasheet
Switches - Toggle Switches - B23AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
B23AP
Switches - Toggle Switches B23AP
SWITCH TOGGLE DPDT 0.4VA 28V

SWITCH TOGGLE DPDT 0.4VA 28V

Supplier's Site
Switch, Toggle, Dpdt, 0.1A, 28Vac; Switch Operation Nkk Switches - 09X8722 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 0.1A, 28Vac; Switch Operation Nkk Switches
09X8722
Switch, Toggle, Dpdt, 0.1A, 28Vac; Switch Operation Nkk Switches 09X8722
SWITCH, TOGGLE, DPDT, 0.1A, 28VAC; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 0.1A, 28VAC; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
B23AP
Toggle Switches B23AP
Toggle Switches DPDT ON OFF ON

Toggle Switches DPDT ON OFF ON

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 360-1016-ND 2300-B23AP B23AP 09X8722 B23AP
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle, Dpdt, 0.1A, 28Vac; Switch Operation Nkk Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Self-Grounding Toggle Switch, Commercial Grade - 1011S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 10136103 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details