The B Series is a line of subminiature, sealed antistatic toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body with epoxy-sealed terminals, a carbon-impregnated bushing and support bracket for electrostatic discharge protection, and STC contact mechanism for enhanced reliability. They have a 0.4VA maximum resistive load rating at 28V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum. The operating temperature range is -30°C to +85°C. Terminals have a 0.100-inch (2.54mm) spacing conforming to standard PCB grid layout. The series includes options for a 6mm diameter threaded bushing for IP65 panel seal mounting. Mechanical life is 50,000 to 100,000 operations depending on circuit type. The housing is made of glass fiber reinforced polyamide, contacts are gold-plated, and gaskets are nitrile butadiene rubber. Flammability rating UL94V-0 is available.
Toggle Switch DPDT Through Hole
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switches (ON)OFF(ON).394 FLAT STRT BRKT PC .4VA
SWITCH TOGGLE DPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B28EB | B28EB-ND | 2300-B28EB | B28EB | B28EB |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | |
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |