The D22042V is a four-pole, vertical PCB mount miniature toggle switch with a locking lever, designed for low-current logic level circuits up to 48V AC/DC. It features round 0.8mm diameter PC terminals spaced at 2.54mm to conform to standard PCB grid layout. The housing and base are made of UL94V-0 rated materials, with brass contacts plated in gold and phosphor bronze movable contacts. The switch has a contact resistance of 50 milliohms maximum, insulation resistance of 1,000 megohms minimum at 500V DC, and dielectric strength of 1,500V AC between contacts and case. It operates reliably from -10°C to +70°C and achieves a mechanical life of 50,000 operations. The angle of throw is 24°, and contact timing is nonshorting. Terminals are molded-in to resist flux and solvent ingress. The switch does not carry UL or CSA certification.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switch 4PDT Through Hole, Right Angle, Vertical
SWITCH TOGGLE 4PDT 0.4VA 48V
Toggle Switches 4PDT ON-NONE-ON .4VA VERTICAL W/BRKT
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22042V | D22042V | 2300-D22042V | D22042V-ND | D22042V | D22042V |
| Product Name | PCB Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | |||
| Pole & Throw Specifications | 4PDT | 4PDT | 4PDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |