The G13JPCF is a fully illuminated ultra-miniature toggle switch from the G Series, designed for low-voltage, low-current logic-level circuits. It features an ON-OFF-ON circuit configuration with a right-angle PCB terminal style and a clear actuator. The switch integrates a bicolor red/green LED, requiring an external power source, with a maximum forward current of 30 mA for red and 25 mA for green, and forward voltages of 2.0 V and 2.1 V respectively. The case is made of glass fiber reinforced polyamide with a nitrile butadiene rubber sealing ring, ensuring environmental protection. Terminals have a 2.54 mm spacing, conforming to standard PCB grid layout. It operates between -25°C and +55°C, withstands 500 V AC dielectric strength for one minute, and has a mechanical and electrical life of 100,000 operations. The actuator throw angle is 28°, with a nominal operating force of 1.30 N. The switch is not UL or CSA certified.
Complement to G Switches
Toggle Switch SPDT Through Hole
ULTRA-MINIATURE FULLY ILLUMINATED TOGGLE
ULTRA-MINIATURE FULLY ILLUMINATED TOGGLE
Toggle Switches SPDT ON-OFF-ON R/G
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-Off-On;
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G13JPCF | 360-1698-ND | 2300-G13JPCF | G13JPCF | G13JPCF | 09X9674 | G13JPCF |
| Product Name | Ultra-Miniature Fully Illuminated Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |