The G12AH is an ultra-miniature, sealed SPDT toggle switch designed for low-voltage, low-current logic-level circuits. It features a .150" (3.8mm) column toggle actuator with right-angle PCB terminals, a 28° throw angle, and a nominal operating force of 1.20N for maintained operation. The switch has a maximum contact resistance of 80 milliohms, 500 megohms minimum insulation resistance at 500V DC, and withstands 500V AC for one minute. It operates over a temperature range of -25°C to +85°C and is rated for 100,000 electrical operations. The case and actuator are made of glass fiber reinforced polyamide with gold-plated phosphor bronze contacts. The sealed design supports automated soldering and cleaning, and the .100" x .100" (2.54mm x 2.54mm) terminal spacing conforms to standard PCB grids. The unit weighs 0.25 gram.
Complement to G Switches
Win Source Part Number: 1375998-G12AH
Category: Switches - Toggle Switches
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: G
Package: Bulk
Product Status: Active
Features: Process Sealed
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 28 V
Voltage Rating - DC: 28 V
Actuator Type: Standard Round
Termination Style: PC Pin
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Actuator Length: 3.80mm
Bushing Thread: Unthreaded
PROCESS SEALED ULTRA-MINIATURE TOGGLE
PROCESS SEALED ULTRA-MINIATURE TOGGLE
PROCESS SEALED ULTRA-MINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle
Toggle Switches ON-NONE-ON SPDT
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Series G Series; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | Win Source Electronics | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G12AH | 1375998-G12AH | G12AH | 2300-G12AH | 360-1757-ND | G12AH | 09X9652 | G12AH |
| Product Name | Process Sealed Ultra-Miniature Toggle | Switches - Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Screw Terminals | PC Pin | ||||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |