The D22025LB is a PCB mount miniature toggle switch from the D2 series, designed for low-current logic level circuits with a maximum resistive load of 0.4VA at 48V AC/DC. It features a 2-pole double-throw (DPDT) ON-OFF-ON circuit with a locking lever actuator. The switch has round 0.8mm diameter PC terminals spaced at 2.54mm intervals, conforming to standard PCB grid spacing. The housing and base are made of UL94V-0 rated materials, and the contact mechanism provides smooth positive detent actuation with nonshorting timing. The operating temperature range is -10°C to +70°C, with a mechanical life of 50,000 operations for locking lever models and an electrical life of 50,000 operations. The switch is mounted vertically with a bracket and has brass contacts with gold plating.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switches PCB Mount Miniature Toggles
SWITCH TOGGLE DPDT 0.4VA 48V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22025LB | D22025LB | 2300-D22025LB | D22025LB | D22025LB |
| Product Name | PCB Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps |