NKK Switches Process Sealed Subminiature Antistatic Toggle B13JJHCF

Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B13JJHCF is a subminiature, fully illuminated toggle switch in the B Series, featuring a right-angle PC terminal configuration with a clear toggle and bushing and a red/green bicolor LED. It has a SPDT ON-OFF-ON circuit, nonshorting contact timing, and a 26° angle of throw. The switch is fully sealed for contamination protection, with a polyamide actuator and glass fiber reinforced polyamide case. Electrical ratings include 0.4VA maximum at 28V AC/DC, 50 milliohms maximum contact resistance, and 500 megohms minimum insulation resistance. The operating temperature range is -25°C to +55°C, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations. Terminals are spaced at 0.100 inch (2.54mm) to conform to standard PCB grids. The LED operates with a maximum forward current of 30mA/25mA and forward voltage of 1.95V/3.3V. The switch is designed for low-voltage, logic-level circuits and has no UL or CSA certification.

Datasheet Summary
Powered by GS/AI

The B13JJHCF is a subminiature, fully illuminated toggle switch in the B Series, featuring a right-angle PC terminal configuration with a clear toggle and bushing and a red/green bicolor LED. It has a SPDT ON-OFF-ON circuit, nonshorting contact timing, and a 26° angle of throw. The switch is fully sealed for contamination protection, with a polyamide actuator and glass fiber reinforced polyamide case. Electrical ratings include 0.4VA maximum at 28V AC/DC, 50 milliohms maximum contact resistance, and 500 megohms minimum insulation resistance. The operating temperature range is -25°C to +55°C, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations. Terminals are spaced at 0.100 inch (2.54mm) to conform to standard PCB grids. The LED operates with a maximum forward current of 30mA/25mA and forward voltage of 1.95V/3.3V. The switch is designed for low-voltage, logic-level circuits and has no UL or CSA certification.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Antistatic Toggle - B13JJHCF - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Antistatic Toggle
B13JJHCF
Process Sealed Subminiature Antistatic Toggle B13JJHCF
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Subminiature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter threaded bushing for panel seal mounting
  • Straight PC terminals
  • Totally sealed body construction
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Rocker & Toggle Switches - B13JJHCF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
B13JJHCF
Rocker & Toggle Switches B13JJHCF
SUBMINIATURE FULLY ILLUMINATED TOGGLE

SUBMINIATURE FULLY ILLUMINATED TOGGLE

Buy Now
Toggle Switches - 2300-B13JJHCF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B13JJHCF
Toggle Switches 2300-B13JJHCF
SUBMINIATURE FULLY ILLUMINATED TOGGLE

SUBMINIATURE FULLY ILLUMINATED TOGGLE

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
B13JJHCF
Switches - Toggle Switches B13JJHCF
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
B13JJHCF
Toggle Switches B13JJHCF
Toggle Switches SPDT ON-OFF-ON 0.4VA RED/GRN RIGHT ANGLE

Toggle Switches SPDT ON-OFF-ON 0.4VA RED/GRN RIGHT ANGLE

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number B13JJHCF B13JJHCF 2300-B13JJHCF B13JJHCF B13JJHCF
Product Name Process Sealed Subminiature Antistatic Toggle Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Off-On On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle PC Pin Screw Terminals
Current Rating 0.4000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker & Toggle Switches - A23HW - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Process Sealed Subminiature Toggle - A12HW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A15KH-AA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A28JH/328 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers