The G23AP is a double-pole, ON-OFF-ON toggle switch from the G Series, designed for low-voltage, low-current logic-level circuits. It features a totally sealed body with epoxy-sealed terminals, preventing contamination and supporting automated soldering and cleaning. The switch has a 28° throw, glass fiber reinforced polyamide actuator and case, phosphor bronze contacts with gold plating, and nitrile butadiene rubber sealing rings. It offers a maximum contact resistance of 80 milliohms, insulation resistance of 500 megohms minimum at 500V DC, and dielectric strength of 500V AC for one minute. The switch operates from -25°C to +85°C and is rated for 50,000 electrical and mechanical operations. Terminals have a 0.100" (2.54mm) spacing and are straight-mounted for PCB use. The switch weighs 0.25 gram and is intended for high-density mounting in handheld equipment.
Complement to G Switches
PROCESS SEALED ULTRA-MINIATURE TOGGLE
Toggle Switch DPDT Through Hole
PROCESS SEALED ULTRA-MINIATURE TOGGLE
Toggle Switches ON-OFF-ON DPDT
SWITCH, TOGGLE, DPDT, 0.1A, 28VAC; Switch Operation:On-Off-On;
SWITCH TOGGLE DPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G23AP | G23AP | 360-3258-ND | 2300-G23AP | G23AP | 09X9731 | G23AP |
| Product Name | Process Sealed Ultra-Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | Solder Terminals; Solder | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |