The D22019LH is a PCB mount miniature toggle switch from the D2 series, designed for low-current logic level circuits with a maximum resistive load of 0.4VA at 48V AC/DC. It features a locking lever actuator and right-angle terminals with a bracket, conforming to a standard 0.100" (2.54mm) PCB grid. The switch has a 24° angle of throw, nonshorting contact timing, and a 50,000-operation minimum electrical life. Contacts are phosphor bronze with gold plating, housed in a PBT (UL94V-0) enclosure, with round 0.8mm diameter terminals that resist flux and solvent ingress. The operating temperature range is -10°C to +70°C. The part is rated for 1,000V AC dielectric strength between contacts and 1,500V AC between contacts and case.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switches PCB Mount Miniature Toggles
SWITCH TOGGLE SPDT 0.4VA 48V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22019LH | D22019LH | 2300-D22019LH | D22019LH | D22019LH |
| Product Name | PCB Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | PC Pin | |||
| Current Rating | 0.4000 amps |