PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 48V
Toggle Switches PCB Mount Miniature Toggles
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22015LP | 2300-D22015LP | D22015LP | D22015LP | D22015LP |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps |