PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switch DPDT Through Hole
Toggle Switches Series B, Process Sealed, Antistatic
SWITCH TOGGLE DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B28HP | 2300-B28HP | B28HP-ND | B28HP | B28HP |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |