The JWLW21RA1A is a 16A, 125/250V AC panel-seal rocker switch with IP67 protection, designed for high inrush current applications. It features a black rocker cap with international ON-OFF symbols in horizontal orientation, a DPST circuit, and solder lug terminals molded and epoxy sealed for contaminant resistance. The switch meets TV-8 ratings for 25,000 operations at 8A rms and 117A inrush current at 120V AC, with a maximum contact resistance of 20 milliohms and insulation resistance of 1,000 megohms at 500V DC. It operates from -25°C to +85°C, complies with UL94V-0 flammability standards, and is certified by UL, CSA, and VDE. Physical dimensions include a 24.4mm body length, 32.0mm overall length, and 20.5mm terminal spacing.
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In
HIGH INRUSH 16 AMP ROCKER
SWITCH ROCKER DPST 16A 125V
ROCKER SWITCH, DPDT, 16A, 250V, BLACK; Switch Operation:On-None-Of
ROCKER SWITCH, DPST, LATCHED, SOLDER/QUICK CONNECT TERMINAL, ROCKER ACTUATOR, PANEL MOUNT, 16A, 125V. FREE 2 YEAR RADWELL WARRANTY
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Toggle Switches |
| Product Number | JWLW21RA1A | 360-2536-ND | JWLW21RA1A | 2300-JWLW21RA1A | JWLW21RA1A | 41Y7790 | 56462592 |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Dpdt, 16A, 250V, Black; Switch Operation Nkk Switches | Toggle Switch |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | Rocker | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||||
| Momentary Contact Switch Function | On-Off | On-Off | Three Position Momentary (Center NEUTRAL) | ||||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | Double Pole, Single Throw | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Quick Connect / Blade | Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm) |