The G25AH is a DPDT toggle switch with an ON-NONE-ON circuit and right-angle PC terminals, part of the G Series ultra-miniature sealed switches. It has a 0.100 inch (2.54 mm) terminal spacing, 28° throw, and 0.150 inch (3.8 mm) column actuator. The case and actuator are glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated and nitrile rubber seals. Rated for 0.4 VA at 28 V AC/DC, with 50,000 operations electrical life and 500 megohms insulation resistance. Operating temperature is -25°C to +85°C. Weight is 0.25 gram. Designed for low-voltage logic circuits with sealed construction to resist contamination.
Complement to G Switches
PROCESS SEALED ULTRA-MINIATURE TOGGLE
PROCESS SEALED ULTRA-MINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches ULTRA MINIATURE TOGGLE/PC
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G25AH | 2300-G25AH | G25AH | G25AH | G25AH |
| Product Name | Process Sealed Ultra-Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps |