The D22013H is a PCB mount miniature toggle switch from the D2 series, featuring a straight bracketed mounting style with right-angle terminals. It has a SPDT ON-OFF-ON circuit, a 24° angle of throw, and a bat lever actuator. The switch is rated for 0.4VA maximum at 48V AC/DC, with contact resistance under 50 milliohms and insulation resistance over 1,000 megohms. The housing and base are made of UL94V-0 rated materials. Electrical life is rated at 50,000 operations minimum. Terminals are round .031" (0.8mm) diameter, conforming to a .100" (2.54mm) PCB grid spacing. Operating temperature ranges from -10°C to +70°C. The switch is designed for low-current logic level circuits and is not UL or CSA certified.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle
SWITCH TOGGLE SPDT 0.4VA 48V
Toggle Switches PCB Mount Miniature Toggles
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22013H | 2300-D22013H | D22013H | D22013H-ND | D22013H | D22013H |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |