PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switch DPDT Through Hole, Right Angle, Vertical
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches B SERIES DPDT- .248 BAT VERTICAL
SWITCH, TOGGLE, DPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2300-B22JV | 360-2616-ND | B22JV | B22JV | 09X8707 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 0.1A, 28Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |