NKK Switches Datasheets for Rocker Switches
Rocker switches are actuated by a standard or dual rocker or paddle.
Rocker Switches: Learn more
| Product Name | Notes |
|---|---|
| Complement to A Switches Low Profile PC Terminal Options LED color choices | |
| Complement to G Switches Accompanies G Toggles, Rockers or Pushbuttons. Terminal & LED color options | |
| LED Miniature Power Rockers 9A @ 125V AC or 6A @ 250V AC Full face, bright LED illumination in choice of red, amber, or green for visible status indication. 9-amp... | |
| Miniature Power Rockers 6A Power Level; Snap-in and PCB Mount, Actuator Marking Options, UL, cULus CWT Low-cost molded rocker in compact, slim design. See-saw contact mechanism. Front panel, snap-in mounting... | |
| Neon Miniature Power Rockers 9A @ 125V AC Full-face, Neon illumination in choice of red, amber, or green. Neon lamp suited to 125V AC applications. 9-amp electrical capacity in compact... | |
| Ultra-Thin Rockers 0.4VA maximum @ 28V AC/DC maximum Various colored rockers and paddles. Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact. | |
| Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating... |
| Next >> |