The D22029LP is a PCB mount miniature toggle switch with a locking lever actuator and ON-OFF-MOMENTARY DPDT circuit, designed for low-current logic level applications rated at 0.4VA maximum at 48V AC/DC. It has round .031" (0.8mm) diameter PCB terminals spaced at .100" (2.54mm) intervals with molded-in terminations to resist contamination. The housing and base are made of UL94V-0 rated polybutylene terephthalate and glass-reinforced polyamide. Contacts consist of phosphor bronze and brass with gold plating. Electrical life is 50,000 operations minimum, mechanical life is 50,000 operations minimum, and the angle of throw is 24°. It operates from -10°C to +70°C with an insulation resistance of 1,000 megohms minimum and dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case. Contact resistance is 50 milliohms maximum.
PCB Mount Miniature Toggles
Toggle Switch DPDT Panel Mount
PCB MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 48V
Toggle Switches DPDT ON-OFF(ON) 0.4VA STRAIGHT
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22029LP | D22029LP | D22029LP-ND | 2300-D22029LP | D22029LP | D22029LP |
| Product Name | PCB Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Panel Mount | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |