The G13AW is a single-pole, double-throw, ON-OFF-ON toggle switch from the G Series, designed for low-voltage, low-current logic-level circuits. It features a totally sealed, ultra-miniature body with glass fiber reinforced polyamide actuator and case, and phosphor bronze contacts with gold plating for reliable performance. The switch has a 28° angle of throw, a nominal operating force of 1.20N, and a terminal spacing of 2.54mm x 2.54mm for standard PCB mounting. It is rated for 100,000 mechanical and electrical operations for ON-OFF-ON circuits, with a maximum resistive load of 0.4VA at 28V AC/DC. Operating temperature ranges from -25°C to +85°C. The part has vertical PC terminals, as indicated by the 'W' suffix, with dimensions conforming to the G Series vertical configuration. The switch is rated for wave and manual soldering and is resistant to contamination through epoxy-sealed terminals. It has not been tested for UL or CSA certification.
Complement to G Switches
PROCESS SEALED ULTRA-MINIATURE TOGGLE
PROCESS SEALED ULTRA-MINIATURE TOGGLE
Toggle Switch SPDT Through Hole
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SPDT ON-OFF-ON EXTENDED PC .4VA
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G13AW | G13AW | 2300-G13AW | G13AW-ND | G13AW | G13AW |
| Product Name | Process Sealed Ultra-Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Wire Wrap | Wire Leads; Wire Wrap | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |