The G19AV is an ultra-miniature, sealed toggle switch with a vertical PC terminal orientation, designed for low-voltage, low-current logic-level circuits. It features a glass fiber reinforced polyamide case and actuator, with phosphor bronze contacts gold plated for reliable performance. The switch has a 28° angle of throw, a nominal operating force of 1.20N, and terminals spaced at 2.54mm x 2.54mm to match standard PCB grids. It is rated for 100,000 operations for the On-Off-On circuit, with an operating temperature range of -25°C to +85°C. The switch is fully sealed for resistance to contaminants and compatible with wave and manual soldering. Its total weight is 0.25 gram.
Complement to G Switches
PROCESS SEALED ULTRA-MINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle, Vertical
PROCESS SEALED ULTRA-MINIATURE TOGGLE
Toggle Switches ULTRA MINIATURE TOGGLE/PC
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G19AV | 2300-G19AV | G19AV-ND | G19AV | G19AV | G19AV |
| Product Name | Process Sealed Ultra-Miniature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |