The B series is a line of subminiature, sealed, antistatic toggle switches designed for low-voltage, logic-level applications. The switches feature a totally sealed body with epoxy-sealed terminals, a carbon-impregnated bushing, and a phosphor bronze contact system with gold plating to prevent static discharge and ensure reliability. They meet IP65 sealing specifications when equipped with the optional 6mm threaded bushing, have a operating temperature range of -30°C to +85°C, and provide 50,000 operations minimum electrical life. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum, and dielectric strength is 500V AC for one minute. Terminals have 0.100 inch spacing to conform to standard PCB grids. The switches are rated for 0.4VA maximum at 28V AC/DC and have a 26° angle of throw. Flammability rating UL94V-0 is available. They have not been tested for UL recognition or CSA certification.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switches SUBMINIATURE TOGGLE/PC IP65
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B15EV | 2300-B15EV | B15EV | B15EV |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | PC Pin | ||
| Current Rating | 0.4000 amps |