The G13JVCF is a fully illuminated ultra-miniature toggle switch from the G Series, featuring a ON-OFF-ON circuit, vertical PC terminals, and a red/green bicolor LED. It has a 28° throw angle, a nominal operating force of 1.30N, and is constructed with a glass fiber reinforced polyamide case and nitrile butadiene rubber sealing rings. The switch meets a 100,000-operation mechanical and electrical life rating, with a contact resistance of 80 milliohms maximum and insulation resistance of 500 megohms minimum at 500V DC. The LED has a maximum forward current of 30mA/25mA and a forward voltage of 2.0V/2.1V. Operating temperature ranges from -25°C to +55°C. The device is not UL recognized or CSA certified and is designed for low-voltage, low-current logic-level applications.
Complement to G Switches
ULTRA-MINIATURE FULLY ILLUMINATED TOGGLE
ULTRA-MINIATURE FULLY ILLUMINATED TOGGLE
Toggle Switch SPDT Through Hole, Right Angle, Vertical
SWITCH TOGGLE SPDT 0.4VA 28V
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-Off-On;
Toggle Switches SPDT ON-OFF-ON R/G
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G13JVCF | 2300-G13JVCF | G13JVCF | 360-1772-ND | G13JVCF | 09X9675 | G13JVCF |
| Product Name | Ultra-Miniature Fully Illuminated Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ON - NONE - ON | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | Screw Terminals | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |