PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switch DPDT Through Hole, Right Angle, Vertical
Toggle Switches (ON)-NONE-ON VERTICAL PC .4VA
SWITCH TOGGLE DPDT 0.4VA 28V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2300-B2RKV-AH | B2RKV-AH-ND | B2RKV-AH | B2RKV-AH |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | Momentary ON | On-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Straight PC Pins | Screw Terminals | PC Pin |