The G12AP is an ultra-miniature, sealed toggle switch from the G Series, designed for low-voltage, low-current logic-level circuits. It features a single-pole, double-throw (SPDT) ON-NONE-ON circuit with a .150" (3.8mm) column toggle actuator and straight PCB terminals. The switch has a 28° angle of throw, operates with a nominal force of 0.93N, and measures 0.177" (4.5mm) in height, 0.150" (3.8mm) in width, and 0.276" (7.0mm) in length. Its terminals are spaced at .100" (2.54mm) to comply with standard PCB grids. The body is sealed with nitrile rubber rings, constructed from glass fiber reinforced polyamide, and uses gold-plated phosphor bronze contacts for reliable logic-level switching. It is rated for 100,000 operations, with an operating temperature range of -25°C to +85°C, and weighs 0.25 gram. The switch is suitable for automated soldering and cleaning. The G Series has not been UL recognized or CSA certified.
Complement to G Switches
PROCESS SEALED ULTRA-MINIATURE TOGGLE
Toggle Switch SPDT Through Hole
PROCESS SEALED ULTRA-MINIATURE TOGGLE
PROCESS SEALED ULTRA-MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Switch,Toggle,Micro-
TOGGLE SWITCH, SPDT, 0.4VA, 28V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V RoHS Compliant: Yes
Toggle Switches ON-NONE-ON SPDT
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G12AP | 2300-G12AP | 360-1758-ND | G12AP | G12AP | 70192045 | 31C6425 | G12AP |
| Product Name | Process Sealed Ultra-Miniature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Switch,Toggle,Micro-Subminiature,PCB Mountable,Straight PC Terminals,SPDT | Toggle Switch, Spdt, 0.4Va, 28V; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | On-None-On | ON - NONE - ON | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Through Hole | Screw Terminals | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |