The D22023H is a PCB-mount miniature toggle switch from the D2 series, featuring a right angle with bracket, SPDT ON-OFF-ON circuit, and round 0.8mm diameter PC terminals conforming to 2.54mm grid spacing. It has a maximum logic level rating of 0.4VA at 48V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 1,000 megohms minimum. The switch operates with a 24° angle of throw, nonshorting contact timing, and is rated for 50,000 electrical operations. Housing and base materials are UL94V-0 rated, with brass chrome-plated toggle and phosphor bronze gold-plated contacts. Operating temperature ranges from -10°C to +70°C, with mechanical life of 50,000 operations for locking lever models. Soldering is recommended via wave soldering or manual soldering up to 410°C for 4 seconds.
PCB Mount Miniature Toggles
Toggle Switch DPDT Through Hole, Right Angle
PCB MOUNT MINIATURE TOGGLE
Toggle Switches PCB Mount Miniature Toggles
SWITCH TOGGLE DPDT 0.4VA 48V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22023H | D22023H-ND | 2300-D22023H | D22023H | D22023H | D22023H |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |