NKK Switches Process Sealed Subminiature Antistatic Toggle B13AV

Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote Datasheet
Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Antistatic Toggle - B13AV - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Antistatic Toggle
B13AV
Process Sealed Subminiature Antistatic Toggle B13AV
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Subminiature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter threaded bushing for panel seal mounting
  • Straight PC terminals
  • Totally sealed body construction
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Toggle Switches - 2300-B13AV - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B13AV
Toggle Switches 2300-B13AV
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Supplier's Site Datasheet
Toggle Switches - 360-3354-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-3354-ND
Toggle Switches 360-3354-ND
Toggle Switch SPDT Through Hole, Right Angle, Vertical

Toggle Switch SPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
B13AV
Toggle Switches B13AV
Toggle Switches SPDT .394 BAT VERTICAL

Toggle Switches SPDT .394 BAT VERTICAL

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
B13AV
Switches - Toggle Switches B13AV
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number B13AV 2300-B13AV 360-3354-ND B13AV B13AV
Product Name Process Sealed Subminiature Antistatic Toggle Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Off-On On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle, Vertical Straight PC Pins Screw Terminals PC Pin
Current Rating 0.4000 amps 0.4000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A13HP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switches - 2300-A11KP-AH - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Process Sealed Subminiature Toggle - A29JH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Toggle Switches - 2300-A15JW - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
2 suppliers