The B Series is a family of subminiature, sealed, antistatic toggle switches for low-voltage logic-level circuits. They feature an epoxy-sealed body, carbon-impregnated bushing, and gold-plated contacts for ESD protection and reliability. Terminal spacing is 2.54 mm x 2.54 mm, compatible with standard PCB layouts. An optional 6 mm threaded bushing provides IP65 panel sealing. Electrical ratings are 0.4 VA maximum at 28 V AC/DC, with 50 mΩ contact resistance and 500 MΩ insulation resistance. Operating temperature ranges from -30°C to +85°C. Mechanical life is 50,000 to 100,000 operations depending on circuit type. The housing is glass fiber reinforced polyamide, with nickel-plated brass toggle and nitrile rubber gasket. Flammability rating is UL94V-0. The exact B28AP-GA model is not listed, but these specifications apply to all B Series variants.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switches PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B28AP-GA | 2300-B28AP-GA | B28AP-GA | B28AP-GA |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Through Hole | Screw Terminals | PC Pin | |
| Current Rating | 0.4000 amps |