The D22023LH is a PCB-mounted miniature toggle switch from the D2 series, featuring a locking lever actuator and a straight bracketed mounting style. It has a 24° angle of throw and a nonshorting contact timing mechanism. The switch is rated for 0.4VA maximum at 48V AC/DC and has a contact resistance of 50 milliohms maximum. Its insulation resistance is 1,000 megohms minimum at 500V DC, with a dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case. Electrical life is rated at 50,000 operations minimum. The housing and base are made of UL94V-0 rated materials, and terminals are round .031" (0.8mm) diameter for standard .100" (2.54mm) PCB grid spacing. Operating temperature ranges from −10°C to +70°C.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 48V
Toggle Switches PCB Mount Miniature Toggles
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22023LH | 2300-D22023LH | D22023LH | D22023LH | D22023LH |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps |