The G3T Series consists of process-sealed, ultra-miniature surface mount toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature gull-wing terminals, a 28° angle of throw, and a fully sealed construction with nitrile butadiene rubber seals and epoxy-sealed terminals to enable automated soldering and cleaning. The actuator, case, and base are made of polyphenylene sulfide (UL94V-0), with phosphor bronze contacts plated in gold. They offer a contact resistance of 80 milliohms maximum, insulation resistance of 500 megohms minimum, and a dielectric strength of 500V AC for one minute. Operating temperature ranges from -30°C to +85°C, with a mechanical and electrical life of 50,000 operations minimum. The unit weighs 0.6 gram and supports tape-reel and stick-tube packaging compliant with EIA-481-D. The G3T28AB part is a DPDT switch with a momentary ON-OFF-ON circuit and gull-wing terminals for upright mounting with bracket, fitting the series' general specifications.
Process Sealed Ultra Miniature SMT Toggles
PROCESS SEALED ULTRA-MINIATURE SMT TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches DPDT (ON) OFF (ON)
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G3T28AB | 2300-G3T28AB | G3T28AB | G3T28AB |
| Product Name | Process Sealed Ultra-Miniature SMT Toggle | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Surface Mount | Gull Wing | Screw Terminals | |
| Current Rating | 0.4000 amps | 0.1000 amps |